RichTek Technology Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - RT8841GQW RT8841GQW

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 112458-RT8841GQW Packaging: Reel - TR Applications: Controller, Intel VRD10, VRD11, AMD CPU Mounting: SMD (SMT) Voltage - Input: 10.8 V to 13.2 V Number of Outputs: 4 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 40-WQFN (6x6) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 112458-RT8841GQW Packaging: Reel - TR Applications: Controller, Intel VRD10, VRD11, AMD CPU Mounting: SMD (SMT) Voltage - Input: 10.8 V to 13.2 V Number of Outputs: 4 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 40-WQFN (6x6) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - RT8841GQW - 112458-RT8841GQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - RT8841GQW
112458-RT8841GQW
PMIC - PMIC - Voltage Regulators - Special Purpose - RT8841GQW 112458-RT8841GQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 112458-RT8841GQW Packaging: Reel - TR Applications: Controller, Intel VRD10, VRD11, AMD CPU Mounting: SMD (SMT) Voltage - Input: 10.8 V to 13.2 V Number of Outputs: 4 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 40-WQFN (6x6) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 112458-RT8841GQW
Packaging: Reel - TR
Applications: Controller, Intel VRD10, VRD11, AMD CPU
Mounting: SMD (SMT)
Voltage - Input: 10.8 V to 13.2 V
Number of Outputs: 4
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Case / Package: 40-WQFN (6x6)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-RT8841GQW
Power Management IC 750-RT8841GQW
4/3/2/1-Phase PWM Controller for High-Density Power Supply, WQFN6x6-40 Product overview: RT8841GQW from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT8841GQW can be used for catalog matching and distributor lookup.

4/3/2/1-Phase PWM Controller for High-Density Power Supply, WQFN6x6-40 Product overview: RT8841GQW from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT8841GQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - RT8841GQW - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
RT8841GQW
PMIC - Voltage Regulators - Special Purpose RT8841GQW
IC REG CTRLR INTEL 4OUT 40WQFN

IC REG CTRLR INTEL 4OUT 40WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 112458-RT8841GQW 750-RT8841GQW RT8841GQW
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - RT8841GQW Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; 40-WQFN (6x6) Other; 40-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3953SB-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type DIP; Other; 16-PowerDIP (0.300", 7.62mm)
IOUT 1.3 amps
View Details
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1111ARZ-3.3 - Lingto Electronic Limited
Specs
Regulator Category Switching
IOUT 0.4000 amps
View Details
Voltage Regulators - 1698153 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Adjustable / Variable
Package Type Other; To-252-dl3
View Details