Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-VQFN (4x4)
IC REG CTRLR BUCK 16VQFN
IC REG CTRLR BUCK 16VQFN
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RT8805GQV | RT8805GQV | RT8805GQV |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Output Voltage Type | Fixed; Transistor Driver | ||
| Package Type | Other; 16-VQFN Exposed Pad | ||
| Life Cycle Stage | Removed; Obsolete | Removed | |
| VIN | 10.8 to 13.2 volts | 10.8 to 13.2 volts |