Manufacturer: Richtek USA Inc.
Win Source Part Number: 118745-RT8802AGQV
Packaging: Reel - TR
Applications: Controller, Intel VRD10, VRD11, AMD CPU
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 5.5 V
Number of Outputs: 5
Output Voltage: Adjustable
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-VQFN (6x6)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Switching Regulator/Controller
IC REG CTRLR INTEL 5OUT 40VQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 118745-RT8802AGQV | 750-RT8802AGQV | RT8802AGQV |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - RT8802AGQV | 220kHz Voltage Regulator IC | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; 40-VQFN (6x6) | Other; VQFN | Other; 40-VFQFN Exposed Pad |