RichTek Technology Corporation Board Mount LED Drivers - RT8567GQW RT8567GQW

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 793436-RT8567GQW Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-WFQFN Exposed Pad Applications: Backlight Mounting: SMD Voltage - Output: 43V Frequency: 500kHz ~ 2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 6 Dimming: PWM Family Name: RT8567 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-WQFN (3x3) Voltage Supply MAX: 24V Output Current per Channel: 40mA Voltage Supply MIN: 2.7V Alternative Parts (Cross-Reference): ICLS6022G; ICLS6022JXKLA1; LP8553TLE; XRP7603EDB-F; Introduction Date: April 14, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 793436-RT8567GQW Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-WFQFN Exposed Pad Applications: Backlight Mounting: SMD Voltage - Output: 43V Frequency: 500kHz ~ 2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 6 Dimming: PWM Family Name: RT8567 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-WQFN (3x3) Voltage Supply MAX: 24V Output Current per Channel: 40mA Voltage Supply MIN: 2.7V Alternative Parts (Cross-Reference): ICLS6022G; ICLS6022JXKLA1; LP8553TLE; XRP7603EDB-F; Introduction Date: April 14, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - RT8567GQW - 793436-RT8567GQW - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - RT8567GQW
793436-RT8567GQW
Board Mount LED Drivers - RT8567GQW 793436-RT8567GQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 793436-RT8567GQW Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-WFQFN Exposed Pad Applications: Backlight Mounting: SMD Voltage - Output: 43V Frequency: 500kHz ~ 2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 6 Dimming: PWM Family Name: RT8567 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-WQFN (3x3) Voltage Supply MAX: 24V Output Current per Channel: 40mA Voltage Supply MIN: 2.7V Alternative Parts (Cross-Reference): ICLS6022G; ICLS6022JXKLA1; LP8553TLE; XRP7603EDB-F; Introduction Date: April 14, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Richtek USA Inc.
Win Source Part Number: 793436-RT8567GQW
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-WFQFN Exposed Pad
Applications: Backlight
Mounting: SMD
Voltage - Output: 43V
Frequency: 500kHz ~ 2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: PWM
Family Name: RT8567
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-WQFN (3x3)
Voltage Supply MAX: 24V
Output Current per Channel: 40mA
Voltage Supply MIN: 2.7V
Alternative Parts (Cross-Reference): ICLS6022G; ICLS6022JXKLA1; LP8553TLE; XRP7603EDB-F;
Introduction Date: April 14, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet
PMIC - LED Drivers - RT8567GQW - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
RT8567GQW
PMIC - LED Drivers RT8567GQW
IC LED DRIVER RGLTR DIM 20WQFN

IC LED DRIVER RGLTR DIM 20WQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - RT8567GQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
RT8567GQW
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers RT8567GQW
IC LED DRV RGLTR PWM 40MA 20WQFN

IC LED DRV RGLTR PWM 40MA 20WQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers
Product Number 793436-RT8567GQW RT8567GQW RT8567GQW
Product Name Board Mount LED Drivers - RT8567GQW PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - A6270KLPTR-T - 859034-A6270KLPTR-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
4 suppliers
16-channel automotive linear LED driver - NEX13161PE-Q100Y - Nexperia B.V.
Specs
Form Factor Intgrated Circuit (IC)
View Details
LED Drivers - 448-XDPL8219XUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6 to 24 volts
Output Current 100 milliamps
View Details
4 suppliers