RichTek Technology Corporation PMIC - PMIC - LED Drivers - RT8555BWSC RT8555BWSC

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 932496-RT8555BWSC Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 35mA 20-WLCSP (1.65x2.05) Package: Reel - TR Package: 20-UFBGA, WLCSP Mounting: Surface Mount Family Name: RT8555 Categories: Integrated Circuits (ICs) Case / Package: 20-WLCSP (1.65x2.05) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: RT8555BWSCCT, RT8555BWSCTR, -RT8555BWSC, RT8555BWSCDKR
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 932496-RT8555BWSC Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 35mA 20-WLCSP (1.65x2.05) Package: Reel - TR Package: 20-UFBGA, WLCSP Mounting: Surface Mount Family Name: RT8555 Categories: Integrated Circuits (ICs) Case / Package: 20-WLCSP (1.65x2.05) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: RT8555BWSCCT, RT8555BWSCTR, -RT8555BWSC, RT8555BWSCDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - RT8555BWSC - 932496-RT8555BWSC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - RT8555BWSC
932496-RT8555BWSC
PMIC - PMIC - LED Drivers - RT8555BWSC 932496-RT8555BWSC
Manufacturer: Richtek USA Inc. Win Source Part Number: 932496-RT8555BWSC Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 35mA 20-WLCSP (1.65x2.05) Package: Reel - TR Package: 20-UFBGA, WLCSP Mounting: Surface Mount Family Name: RT8555 Categories: Integrated Circuits (ICs) Case / Package: 20-WLCSP (1.65x2.05) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: RT8555BWSCCT, RT8555BWSCTR, -RT8555BWSC, RT8555BWSCDKR

Manufacturer: Richtek USA Inc.
Win Source Part Number: 932496-RT8555BWSC
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 35mA 20-WLCSP (1.65x2.05)
Package: Reel - TR
Package: 20-UFBGA, WLCSP
Mounting: Surface Mount
Family Name: RT8555
Categories: Integrated Circuits (ICs)
Case / Package: 20-WLCSP (1.65x2.05)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: RT8555BWSCCT, RT8555BWSCTR, -RT8555BWSC, RT8555BWSCDKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 932496-RT8555BWSC
Product Name PMIC - PMIC - LED Drivers - RT8555BWSC
Package Type Other; 20-WLCSP (1.65x2.05)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; DFN EP
Operating Temperature -40 C (-40 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Voltage Regulators - 1221245 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Fixed
Package Type Other; Sot-223
View Details