RichTek Technology Corporation PMIC - PMIC - LED Drivers - RT8540WSC RT8540WSC

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 932495-RT8540WSC Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 3 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.5A (Flash) 20-WLCSP (1.82x2.22) Package: Bulk Package: 20-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-WLCSP (1.82x2.22) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 932495-RT8540WSC Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 3 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.5A (Flash) 20-WLCSP (1.82x2.22) Package: Bulk Package: 20-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-WLCSP (1.82x2.22) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - RT8540WSC - 932495-RT8540WSC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - RT8540WSC
932495-RT8540WSC
PMIC - PMIC - LED Drivers - RT8540WSC 932495-RT8540WSC
Manufacturer: Richtek USA Inc. Win Source Part Number: 932495-RT8540WSC Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 3 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.5A (Flash) 20-WLCSP (1.82x2.22) Package: Bulk Package: 20-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-WLCSP (1.82x2.22) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Richtek USA Inc.
Win Source Part Number: 932495-RT8540WSC
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 3 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.5A (Flash) 20-WLCSP (1.82x2.22)
Package: Bulk
Package: 20-UFBGA, WLCSP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-WLCSP (1.82x2.22)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 932495-RT8540WSC
Product Name PMIC - PMIC - LED Drivers - RT8540WSC
Package Type Other; 20-WLCSP (1.82x2.22)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LED Drivers - A6276ELWTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Regulator Category Linear
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Voltage Regulators - 2444533 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
View Details