RichTek Technology Corporation PMIC - PMIC - LED Drivers - RT8540AGQW RT8540AGQW

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 726546-RT8540AGQW Packaging: Bulk Type: DC DC Regulator Mounting Style: SMD Applications: Camera Flash Voltage - Output: 3.83V ~ 5.45V Frequency: 2MHz Current - Output / Channel: 4A Internal Switch(s): Yes Topology: Step-Up (Boost) Dimming: No Categories: Integrated Circuits Supplier Device Package: 20-WQFN (4x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-WFQFN Exposed Pad Alternative Parts (Cross-Reference): MAX1678EUA+T; ML4951CS; RT8540AGQW; ML4951ES; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Supply (Minimum): 2.8V Voltage - Supply (Maximum): 5.5V
Request a Quote
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 726546-RT8540AGQW Packaging: Bulk Type: DC DC Regulator Mounting Style: SMD Applications: Camera Flash Voltage - Output: 3.83V ~ 5.45V Frequency: 2MHz Current - Output / Channel: 4A Internal Switch(s): Yes Topology: Step-Up (Boost) Dimming: No Categories: Integrated Circuits Supplier Device Package: 20-WQFN (4x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-WFQFN Exposed Pad Alternative Parts (Cross-Reference): MAX1678EUA+T; ML4951CS; RT8540AGQW; ML4951ES; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Supply (Minimum): 2.8V Voltage - Supply (Maximum): 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - RT8540AGQW - 726546-RT8540AGQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - RT8540AGQW
726546-RT8540AGQW
PMIC - PMIC - LED Drivers - RT8540AGQW 726546-RT8540AGQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 726546-RT8540AGQW Packaging: Bulk Type: DC DC Regulator Mounting Style: SMD Applications: Camera Flash Voltage - Output: 3.83V ~ 5.45V Frequency: 2MHz Current - Output / Channel: 4A Internal Switch(s): Yes Topology: Step-Up (Boost) Dimming: No Categories: Integrated Circuits Supplier Device Package: 20-WQFN (4x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-WFQFN Exposed Pad Alternative Parts (Cross-Reference): MAX1678EUA+T; ML4951CS; RT8540AGQW; ML4951ES; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Supply (Minimum): 2.8V Voltage - Supply (Maximum): 5.5V

Manufacturer: Richtek USA Inc.
Win Source Part Number: 726546-RT8540AGQW
Packaging: Bulk
Type: DC DC Regulator
Mounting Style: SMD
Applications: Camera Flash
Voltage - Output: 3.83V ~ 5.45V
Frequency: 2MHz
Current - Output / Channel: 4A
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Dimming: No
Categories: Integrated Circuits
Supplier Device Package: 20-WQFN (4x4)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-WFQFN Exposed Pad
Alternative Parts (Cross-Reference): MAX1678EUA+T; ML4951CS; RT8540AGQW; ML4951ES;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Voltage - Supply (Minimum): 2.8V
Voltage - Supply (Maximum): 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 726546-RT8540AGQW
Product Name PMIC - PMIC - LED Drivers - RT8540AGQW
Package Type Other; 20-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Allegro MicroSystems Inc.
Specs
Operating Temperature -40 C (-40 F)
View Details
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1073AR-12 - Lingto Electronic Limited
Specs
Regulator Category Switching
Output Voltage Type Fixed
View Details
Voltage Controllers - 1922651P - RS Components, Ltd.
Specs
Package Type SOIC; Other; SOIC
IOUT 1 amps
View Details
Battery Management - BQ2012SN-D107TR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details