Win Source Part Number: 959298-RT8532AGQW
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Controller
Package: Tape & Reel
Applications: Backlight
Standard Package: 1,500
Mounting: SMD (SMT)
Voltage - Output: 43V
Frequency: 400kHz ~ 1.2MHz
Current - Output / Channel: 50mA
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: Analog, PWM
Voltage - Supply (Min): 2.5V
Voltage - Supply (Max): 24V
Package / Case: 20-WFQFN Exposed Pad
Supplier Device Package: 20-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: 1028-RT8532AGQWCT,10
IC LED DRVR CTRL PWM 50MA 20WQFN Product overview: RT8532AGQW from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 50MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT8532AGQW can be used for catalog matching and distributor lookup.
IC LED DRVR CTRL PWM 50MA 20WQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 959298-RT8532AGQW | 137-RT8532AGQW | RT8532AGQW |
| Product Name | Integrated Circuits (ICs) - PMIC - LED Drivers | 50MA LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) |