RichTek Technology Corporation Dc-Dc Conv, Boost, Adj, 1.2Mhz, Wdfn-10; Topology Richtek RT8509GQW

Description
DC-DC CONV, BOOST, ADJ, 1.2MHZ, WDFN-10; Topology:Boost (Step Up); Input Voltage Min:2.8V; Input Voltage Max:14V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WDFN; No. of Pins:10Pins; Output Current:3A; Output Voltage Min:-; RoHS Compliant: Yes
Datasheet
Description
DC-DC CONV, BOOST, ADJ, 1.2MHZ, WDFN-10; Topology:Boost (Step Up); Input Voltage Min:2.8V; Input Voltage Max:14V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WDFN; No. of Pins:10Pins; Output Current:3A; Output Voltage Min:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Conv, Boost, Adj, 1.2Mhz, Wdfn-10; Topology Richtek - 24AC5336 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Boost, Adj, 1.2Mhz, Wdfn-10; Topology Richtek
24AC5336
Dc-Dc Conv, Boost, Adj, 1.2Mhz, Wdfn-10; Topology Richtek 24AC5336
DC-DC CONV, BOOST, ADJ, 1.2MHZ, WDFN-10; Topology:Boost (Step Up); Input Voltage Min:2.8V; Input Voltage Max:14V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WDFN; No. of Pins:10Pins; Output Current:3A; Output Voltage Min:-; RoHS Compliant: Yes

DC-DC CONV, BOOST, ADJ, 1.2MHZ, WDFN-10; Topology:Boost (Step Up); Input Voltage Min:2.8V; Input Voltage Max:14V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WDFN; No. of Pins:10Pins; Output Current:3A; Output Voltage Min:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - RT8509GQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
RT8509GQW
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators RT8509GQW
IC REG CONV TFT LCD 1OUT 10WDFN

IC REG CONV TFT LCD 1OUT 10WDFN

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Regulators Voltage Regulators
Product Number 24AC5336 RT8509GQW
Product Name Dc-Dc Conv, Boost, Adj, 1.2Mhz, Wdfn-10; Topology Richtek Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Input Voltage 2.8 to 14 volts
Unlock Full Specs
to access all available technical data

Similar Products

AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details