RichTek Technology Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - RT8509GQW RT8509GQW

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 741334-RT8509GQW Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 10-WFDFN Exposed Pad Applications: Converter, TFT LCD Mounting: SMD Voltage - Output: Adj to 24V Voltage - Input: 2.8 V ~ 14 V Number of Outputs: 1 Family Name: RT8509 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.richtek.com Manufacturer Package: 10-WDFN (3x3) Introduction Date: May 14, 2012 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 741334-RT8509GQW Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 10-WFDFN Exposed Pad Applications: Converter, TFT LCD Mounting: SMD Voltage - Output: Adj to 24V Voltage - Input: 2.8 V ~ 14 V Number of Outputs: 1 Family Name: RT8509 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.richtek.com Manufacturer Package: 10-WDFN (3x3) Introduction Date: May 14, 2012 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - RT8509GQW - 741334-RT8509GQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - RT8509GQW
741334-RT8509GQW
PMIC - PMIC - Voltage Regulators - Special Purpose - RT8509GQW 741334-RT8509GQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 741334-RT8509GQW Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 10-WFDFN Exposed Pad Applications: Converter, TFT LCD Mounting: SMD Voltage - Output: Adj to 24V Voltage - Input: 2.8 V ~ 14 V Number of Outputs: 1 Family Name: RT8509 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.richtek.com Manufacturer Package: 10-WDFN (3x3) Introduction Date: May 14, 2012 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Richtek USA Inc.
Win Source Part Number: 741334-RT8509GQW
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 10-WFDFN Exposed Pad
Applications: Converter, TFT LCD
Mounting: SMD
Voltage - Output: Adj to 24V
Voltage - Input: 2.8 V ~ 14 V
Number of Outputs: 1
Family Name: RT8509
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.richtek.com
Manufacturer Package: 10-WDFN (3x3)
Introduction Date: May 14, 2012
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-RT8509GQW
Power Management IC 750-RT8509GQW
IC REG CONV TFT LCD 1OUT 10WDFN Product overview: RT8509GQW from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT8509GQW can be used for catalog matching and distributor lookup.

IC REG CONV TFT LCD 1OUT 10WDFN Product overview: RT8509GQW from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT8509GQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - RT8509GQW - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
RT8509GQW
PMIC - Voltage Regulators - Special Purpose RT8509GQW
IC REG CONV TFT LCD 1OUT 10WDFN

IC REG CONV TFT LCD 1OUT 10WDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 741334-RT8509GQW 750-RT8509GQW RT8509GQW
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - RT8509GQW Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; 10-WFDFN Exposed Pad Other; Tape & Reel (TR) Other; 10-WFDFN Exposed Pad
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Output Voltage 24 volts
Unlock Full Specs
to access all available technical data