RichTek Technology Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - RT8509AGQW RT8509AGQW

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 793432-RT8509AGQW Series: * Packaging: Reel package Package: 12-WDFN Exposed Pad Mounting: SMD Family Name: RT8509AGQW Categories: Integrated Circuits (ICs) Manufacturer Package: 12-WDFN (5x5) Introduction Date: November 21, 2013 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 793432-RT8509AGQW Series: * Packaging: Reel package Package: 12-WDFN Exposed Pad Mounting: SMD Family Name: RT8509AGQW Categories: Integrated Circuits (ICs) Manufacturer Package: 12-WDFN (5x5) Introduction Date: November 21, 2013 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - RT8509AGQW - 793432-RT8509AGQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - RT8509AGQW
793432-RT8509AGQW
PMIC - PMIC - Voltage Regulators - Special Purpose - RT8509AGQW 793432-RT8509AGQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 793432-RT8509AGQW Series: * Packaging: Reel package Package: 12-WDFN Exposed Pad Mounting: SMD Family Name: RT8509AGQW Categories: Integrated Circuits (ICs) Manufacturer Package: 12-WDFN (5x5) Introduction Date: November 21, 2013 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Richtek USA Inc.
Win Source Part Number: 793432-RT8509AGQW
Series: *
Packaging: Reel package
Package: 12-WDFN Exposed Pad
Mounting: SMD
Family Name: RT8509AGQW
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-WDFN (5x5)
Introduction Date: November 21, 2013
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-RT8509AGQW
Power Management IC 750-RT8509AGQW
IC REG CONV TFT LCD 1OUT 12WDFN Product overview: RT8509AGQW from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT8509AGQW can be used for catalog matching and distributor lookup.

IC REG CONV TFT LCD 1OUT 12WDFN Product overview: RT8509AGQW from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT8509AGQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - RT8509AGQW - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
RT8509AGQW
PMIC - Voltage Regulators - Special Purpose RT8509AGQW
IC REG CONV TFT LCD 1OUT 12WDFN

IC REG CONV TFT LCD 1OUT 12WDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 793432-RT8509AGQW 750-RT8509AGQW RT8509AGQW
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - RT8509AGQW Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; 12-WDFN Exposed Pad Other; Tape & Reel (TR) Other; 12-WDFN Exposed Pad
Output Voltage 24 volts
IOUT 4.5 amps
VIN 14 volts
Unlock Full Specs
to access all available technical data