RichTek Technology Corporation 2A SOT23 LED Driver IC RT8498GE

Description
IC LED DRVR RGLTR PWM 2A SOT23-6 Product overview: RT8498GE from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, SOT23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2A, SOT23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT8498GE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRVR RGLTR PWM 2A SOT23-6 Product overview: RT8498GE from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, SOT23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2A, SOT23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT8498GE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A SOT23 LED Driver IC
137-RT8498GE
2A SOT23 LED Driver IC 137-RT8498GE
IC LED DRVR RGLTR PWM 2A SOT23-6 Product overview: RT8498GE from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, SOT23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2A, SOT23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT8498GE can be used for catalog matching and distributor lookup.

IC LED DRVR RGLTR PWM 2A SOT23-6 Product overview: RT8498GE from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, SOT23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2A, SOT23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT8498GE can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - LED Drivers - RT8498GE - 932494-RT8498GE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - RT8498GE
932494-RT8498GE
PMIC - PMIC - LED Drivers - RT8498GE 932494-RT8498GE
Manufacturer: Richtek USA Inc. Win Source Part Number: 932494-RT8498GE Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A (Switch) SOT-23-6 Package: Reel - TR Package: SOT-23-6 Mounting: Surface Mount Family Name: RT8498 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: RT8498GETR, -RT8498GE, RT8498GECT, RT8498GEDKR

Manufacturer: Richtek USA Inc.
Win Source Part Number: 932494-RT8498GE
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A (Switch) SOT-23-6
Package: Reel - TR
Package: SOT-23-6
Mounting: Surface Mount
Family Name: RT8498
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: RT8498GETR, -RT8498GE, RT8498GECT, RT8498GEDKR

Buy Now
PMIC - LED Drivers - RT8498GE - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
RT8498GE
PMIC - LED Drivers RT8498GE
IC LED DRVR DIM SOT23-6

IC LED DRVR DIM SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - RT8498GE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
RT8498GE
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers RT8498GE
IC LED DRVR RGLTR PWM 2A SOT23-6

IC LED DRVR RGLTR PWM 2A SOT23-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-RT8498GE 932494-RT8498GE RT8498GE RT8498GE
Product Name 2A SOT23 LED Driver IC PMIC - PMIC - LED Drivers - RT8498GE PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Input Voltage 3 to 18 volts 3 to 18 volts
Number of Channels 1 #
Package Type Tape & Reel (TR) SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LM2755TMX - 071129-LM2755TMX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Current 30 milliamps
View Details
2 suppliers
PMIC - PMIC - LED Drivers - CAT3643HV2-GT2 - 914732-CAT3643HV2-GT2 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 12-TDFN (3x3)
View Details
2 suppliers
LED Driver IC - 137-AAT3152IWP - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Output Voltage 4.7 volts
Number of Channels 4 #
Package Type Reel - TR
View Details
2 suppliers
LED Drivers - 763466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 110 watts
Features RoHS Compliant
View Details