LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 1.4A 8-SOP
Manufacturer: Richtek USA Inc.
Win Source Part Number: 892548-RT8497GS
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) - Dimming 1.4A 8-SOP
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: RT8497GSCT, RT8497GSTR, -RT8497GS, RT8497GSDKR
IC LED DRIVER OFFL 1.4A 8SOP Product overview: RT8497GS from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.4A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT8497GS can be used for catalog matching and distributor lookup.
IC LED DRIVER OFFL 1.4A 8SOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | RT8497GSTR-ND | 892548-RT8497GS | 137-RT8497GS | RT8497GS | RT8497GS |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - RT8497GS | 1.4A LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 10 to 30 volts | 10 to 30 volts | 10 to 30 volts | ||
| Output Current | 1400 milliamps | 1400 milliamps |