LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 1.4A 8-SOP
IC LED DRIVER OFFL 1.4A 8SOP Product overview: RT8497AGS from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.4A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT8497AGS can be used for catalog matching and distributor lookup.
Manufacturer: Richtek USA Inc.
Win Source Part Number: 733981-RT8497AGS
Manufacturer Homepage: www.richtek.com
Reference case: SOP8
Reference Date Code: 13+
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC LED DRIVER OFFL 1.4A 8SOP
LED DRIVER, BUCK, SOP-8; Device Topology:Buck (Step Down); Input Voltage Min:10V; Input Voltage Max:30V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:-; No. of Outputs:1Outputs; IC Mounting:SMD; Driver Case RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | RT8497AGSTR-ND | 137-RT8497AGS | 733981-RT8497AGS | RT8497AGS | RT8497AGS | 682-RT8497AGS | 33AC0928 |
| Product Name | LED Drivers | 1.4A LED Driver IC | PMIC - PMIC - LED Drivers - RT8497AGS | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | IC LED DRIVER CTRLR | Led Driver, Buck, Sop-8; Device Topology Richtek |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 10 to 30 volts | 10 to 30 volts | 10 to 30 volts | 10 to 30 volts | 10 to 30 volts | ||
| Output Current | 1400 milliamps | 1400 milliamps | 1400 milliamps |