RichTek Technology Corporation Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors RT8481GE

Description
Win Source Part Number: 1165928-RT8481GE Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel (TR) Applications: Secondary-Side Controller Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 500 µA Voltage - Supply: 4.75V ~ 50V Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: RT8481GETR,RT8481GEC T,RT8481GEDKR,-RT848 1GE Base Product Number: RT8481
Request a Quote
Description
Win Source Part Number: 1165928-RT8481GE Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel (TR) Applications: Secondary-Side Controller Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 500 µA Voltage - Supply: 4.75V ~ 50V Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: RT8481GETR,RT8481GEC T,RT8481GEDKR,-RT848 1GE Base Product Number: RT8481
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors - 1165928-RT8481GE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors
1165928-RT8481GE
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors 1165928-RT8481GE
Win Source Part Number: 1165928-RT8481GE Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel (TR) Applications: Secondary-Side Controller Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 500 µA Voltage - Supply: 4.75V ~ 50V Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: RT8481GETR,RT8481GEC T,RT8481GEDKR,-RT848 1GE Base Product Number: RT8481

Win Source Part Number: 1165928-RT8481GE
Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Package: Tape & Reel (TR)
Applications: Secondary-Side Controller
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Supply: 500 µA
Voltage - Supply: 4.75V ~ 50V
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: RT8481GETR,RT8481GECT,RT8481GEDKR,-RT8481GE
Base Product Number: RT8481

Buy Now
Power Supply Controllers, Monitors - RT8481GE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
RT8481GE
Power Supply Controllers, Monitors RT8481GE
Power Supply Controller Secondary-Side Controller SOT-23-6

Power Supply Controller Secondary-Side Controller SOT-23-6

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1165928-RT8481GE RT8481GE
Product Name Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM2914-1SRQZEP - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Voltage References - 1220258 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Battery Management SBS 1.1-Compliant Gas Gauge - 815-BQ20Z80DBT-V110G4 - Utmel Electronic Limited
Specs
Type SSOP; TSSOP
Pins 38
Supply Voltage 3.3 volts
View Details
Voltage Reference - TLVH431NIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details