High Voltage Boost/SEPIC Controller, 16SOP Product overview: RT8480GS from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT8480GS can be used for catalog matching and distributor lookup.
Manufacturer: Richtek USA Inc.
Win Source Part Number: 210922-RT8480GS
Packaging: Reel - TR
Type: DC DC Controller
Applications: Backlight, Lighting
Mounting: SMD (SMT)
Frequency: 800kHz
Topology: SEPIC, Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-SOP
Maximum Supply Voltage: 36V
Operating Input Voltage(Min): 4.5V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 3,500
IC LED DRIVER CTRLR PWM 16SOP
SOP-16 LED Drivers ROHS
LED DRIVER, 800KHZ, SOP-16; Device Topology:Boost, Flyback, SEPIC; Input Voltage Min:4.5V; Input Voltage Max:36V; Output Voltage Max:-; Output Current Max:1.2A; Switching Frequency:800kHz; No. of Outputs:1Outputs; IC Mounting:SMD; RoHS Compliant: Yes
IC LED DRIVER CTRLR DIM 16SOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-RT8480GS | 210922-RT8480GS | RT8480GS | RT8480GS | 33AC0924 | RT8480GS |
| Product Name | Boost LED Driver IC | PMIC - PMIC - LED Drivers - RT8480GS | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Nixie Tube Driver/LED Driver >> LED Drivers | Led Driver, 800Khz, Sop-16; Device Topology Richtek | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 4.5 volts | 4.5 to 36 volts | 4.5 to 36 volts | |||
| Package Type | 16-SOP |