RichTek Technology Corporation LED Drivers RT8479CGSP

Description
LED Driver IC 2 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SOP-EP
Description
LED Driver IC 2 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SOP-EP
Datasheet
Datasheet Summary
Powered by GS/AI

The RT8479CGSP is a two-stage LED driver from Quarktwin Technology Ltd., featuring a Boost converter followed by a Buck converter. This configuration is designed to provide high compatibility with electronic transformers and achieve excellent power factor performance, particularly in MR16 and AR111 lighting applications. The device supports a wide input voltage range of 4.5V to 36V and includes dual internal MOSFETs for efficient operation. Key features include programmable boost output voltage, independent dual stage functionality, and programmable LED current with an accuracy of ±5%. The RT8479CGSP also incorporates safety features such as input under-voltage lockout detection and thermal shutdown protection. It is packaged in an SOP-8 (Exposed Pad) format, making it suitable for various applications including signage, architectural, and automotive LED lighting.

Datasheet Summary
Powered by GS/AI

The RT8479CGSP is a two-stage LED driver from Quarktwin Technology Ltd., featuring a Boost converter followed by a Buck converter. This configuration is designed to provide high compatibility with electronic transformers and achieve excellent power factor performance, particularly in MR16 and AR111 lighting applications. The device supports a wide input voltage range of 4.5V to 36V and includes dual internal MOSFETs for efficient operation. Key features include programmable boost output voltage, independent dual stage functionality, and programmable LED current with an accuracy of ±5%. The RT8479CGSP also incorporates safety features such as input under-voltage lockout detection and thermal shutdown protection. It is packaged in an SOP-8 (Exposed Pad) format, making it suitable for various applications including signage, architectural, and automotive LED lighting.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - RT8479CGSP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
RT8479CGSP
LED Drivers RT8479CGSP
LED Driver IC 2 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SOP-EP

LED Driver IC 2 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SOP-EP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number RT8479CGSP
Product Name LED Drivers
Number of Outputs 2; 2
Output Configuration Inverting; Step-Down (Buck), Step-Up (Boost)
Output Voltage 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVP111VFR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.8 volts
Switching Frequency 3.50E6 kHz
View Details
 - 74AUP1G125GM-Q100X - Rochester Electronics
Specs
Package Type SOT886
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI53354BD12802-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details