LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A TSOT-23-5
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A TSOT-23-5
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A TSOT-23-5
Manufacturer: Richtek USA Inc.
Win Source Part Number: 1092915-RT8471GJ5
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Automotive, Lighting, Signage
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TSOT-23-5
Maximum Supply Voltage: 36V
Operating Input Voltage(Min): 7V
Channel Output Current: 1A
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC LED DRIVER RGLTR DIM TSOT23-5, TSOT23-5 Product overview: RT8471GJ5 from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT8471GJ5 can be used for catalog matching and distributor lookup.
IC LED DRV RGLTR PWM 1A TSOT23-5
IC LED DRIVER RGLTR DIM TSOT23-5
IC,LED DRIVER,ANALOGUE/PWM,
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1028-1162-2-ND | 1092915-RT8471GJ5 | 137-RT8471GJ5 | RT8471GJ5 | RT8471GJ5 | 97Y2271 |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - RT8471GJ5 | LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Ic,led Driver,analogue/pwm,36V,tsot-23-5; Device Topology Richtek |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 7 to 36 volts | 7 volts | 7 to 36 volts | 7 to 36 volts | ||
| Output Current | 1000 milliamps | 1000 milliamps | 1000 milliamps | 1000 milliamps | ||
| Features | RoHS Compliant | RoHS Compliant |