RichTek Technology Corporation 1A LED Driver IC RT8468GS

Description
IC LED DRVR OFFL ANALOG 1A 7SOP Product overview: RT8468GS from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT8468GS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRVR OFFL ANALOG 1A 7SOP Product overview: RT8468GS from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT8468GS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A LED Driver IC
137-RT8468GS
1A LED Driver IC 137-RT8468GS
IC LED DRVR OFFL ANALOG 1A 7SOP Product overview: RT8468GS from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT8468GS can be used for catalog matching and distributor lookup.

IC LED DRVR OFFL ANALOG 1A 7SOP Product overview: RT8468GS from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT8468GS can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - LED Drivers - RT8468GS - 892544-RT8468GS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - RT8468GS
892544-RT8468GS
PMIC - PMIC - LED Drivers - RT8468GS 892544-RT8468GS
Manufacturer: Richtek USA Inc. Win Source Part Number: 892544-RT8468GS Operating Temperature Range: -40°C ~ 125°C (TJ) Features: LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Analog Dimming 1A 7-SOP Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 7-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -RT8468GS, 1028-1243-2, 1028-1243-1, 1028-1243-6

Manufacturer: Richtek USA Inc.
Win Source Part Number: 892544-RT8468GS
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Analog Dimming 1A 7-SOP
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 7-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -RT8468GS, 1028-1243-2, 1028-1243-1, 1028-1243-6

Buy Now
PMIC - LED Drivers - RT8468GS - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
RT8468GS
PMIC - LED Drivers RT8468GS
IC LED DRIVER OFFL DIM 1A 7SOP

IC LED DRIVER OFFL DIM 1A 7SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - RT8468GS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
RT8468GS
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers RT8468GS
IC LED DRVR OFFL ANALOG 1A 7SOP

IC LED DRVR OFFL ANALOG 1A 7SOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-RT8468GS 892544-RT8468GS RT8468GS RT8468GS
Product Name 1A LED Driver IC PMIC - PMIC - LED Drivers - RT8468GS PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Input Voltage 16 to 31 volts 16 to 31 volts
Number of Channels 1 #
Package Type Tape & Reel (TR) 7-SOP
Unlock Full Specs
to access all available technical data

Similar Products

Four Channel Linear LED Driver - A6263KLJTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers
LED Drivers - 1727-NCR420PASXDKR-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
4 suppliers
PMIC - PMIC - LED Drivers - AAT3195IJQ-2-T1 - 007762-AAT3195IJQ-2-T1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Current 20 milliamps
View Details
5 suppliers
Misc Products - LM3405AXMK - 827773-LM3405AXMK - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details