Manufacturer: Richtek USA Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1089180-RT8457AGS
Mounting: SMD (SMT)
Number of Outputs: 1
Output Current: 6 mA
Output Voltage: 500 mV
Categories: OEM Parts(O-R)
Case / Package: SOP
Max Input Voltage: 38 V
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Min Input Voltage: 2.8 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1089180-RT8457AGS |
| Product Name | OEM Parts - OEM Parts (O - R) - RT8457AGS |