RichTek Technology Corporation PMIC - PMIC - LED Drivers - RT8456GE RT8456GE

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 210921-RT8456GE Packaging: Reel - TR Type: Linear Mounting: SMD (SMT) Internal Switch(s): Yes Number of Outputs: 1 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-6 Maximum Supply Voltage: 48V Operating Input Voltage(Min): 4.75V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 210921-RT8456GE Packaging: Reel - TR Type: Linear Mounting: SMD (SMT) Internal Switch(s): Yes Number of Outputs: 1 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-6 Maximum Supply Voltage: 48V Operating Input Voltage(Min): 4.75V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - RT8456GE - 210921-RT8456GE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - RT8456GE
210921-RT8456GE
PMIC - PMIC - LED Drivers - RT8456GE 210921-RT8456GE
Manufacturer: Richtek USA Inc. Win Source Part Number: 210921-RT8456GE Packaging: Reel - TR Type: Linear Mounting: SMD (SMT) Internal Switch(s): Yes Number of Outputs: 1 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-6 Maximum Supply Voltage: 48V Operating Input Voltage(Min): 4.75V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Richtek USA Inc.
Win Source Part Number: 210921-RT8456GE
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 1
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-6
Maximum Supply Voltage: 48V
Operating Input Voltage(Min): 4.75V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
SOT23 LED Driver IC
137-RT8456GE
SOT23 LED Driver IC 137-RT8456GE
IC LED DRIVER LINEAR SOT23-6, SOT23-6 Product overview: RT8456GE from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOT23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT8456GE can be used for catalog matching and distributor lookup.

IC LED DRIVER LINEAR SOT23-6, SOT23-6 Product overview: RT8456GE from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOT23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT8456GE can be used for catalog matching and distributor lookup.

Supplier's Site
LED Drivers - RT8456GE-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
RT8456GE-ND
LED Drivers RT8456GE-ND
LED Driver IC 1 Output Linear Dimming SOT-23-6

LED Driver IC 1 Output Linear Dimming SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - RT8456GE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
RT8456GE
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers RT8456GE
IC LED DRIVER LINEAR SOT23-6

IC LED DRIVER LINEAR SOT23-6

Supplier's Site
PMIC - LED Drivers - RT8456GE - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
RT8456GE
PMIC - LED Drivers RT8456GE
IC LED DRIVER LINEAR SOT23-6

IC LED DRIVER LINEAR SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 210921-RT8456GE 137-RT8456GE RT8456GE-ND RT8456GE RT8456GE
Product Name PMIC - PMIC - LED Drivers - RT8456GE SOT23 LED Driver IC LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 1899410P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5 volts
Number of Channels 1 #
Features RoHS Compliant
View Details
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1347262-ASEK1569KLJ-T-DK - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 7 to 24 volts
View Details
LED Drivers - 1727-8459-1-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
5 suppliers
Infineon Technologies AG
Specs
Package Type Bulk
View Details