RichTek Technology Corporation PMIC - PMIC - LED Drivers - RT8450BGQW RT8450BGQW

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 848175-RT8450BGQW Features: LED Driver IC Output Dimming Package: Reel - TR Family Name: RT8450 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 848175-RT8450BGQW Features: LED Driver IC Output Dimming Package: Reel - TR Family Name: RT8450 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RT8450BGQW is a high voltage multi-topology LED driver capable of operating in buck, boost, or buck-boost configurations. It supports an input voltage range from 4.5V to 40V and can output up to 50V, making it suitable for various LED driving applications. The device features a 1.5A switch current and operates at switching frequencies of 800kHz or 500kHz, allowing for the use of smaller external components. Dimming can be achieved through analog or PWM signals, with a built-in mechanism for converting PWM to analog dimming using a single external capacitor. Additional features include programmable soft-start, over-voltage protection, under-voltage lockout, and thermal shutdown, ensuring safe operation. The RT8450BGQW is available in TSSOP-16 (Exposed Pad) and WDFN-12L 3x3 packages, and is compliant with RoHS and halogen-free standards.

Datasheet Summary
Powered by GS/AI

The RT8450BGQW is a high voltage multi-topology LED driver capable of operating in buck, boost, or buck-boost configurations. It supports an input voltage range from 4.5V to 40V and can output up to 50V, making it suitable for various LED driving applications. The device features a 1.5A switch current and operates at switching frequencies of 800kHz or 500kHz, allowing for the use of smaller external components. Dimming can be achieved through analog or PWM signals, with a built-in mechanism for converting PWM to analog dimming using a single external capacitor. Additional features include programmable soft-start, over-voltage protection, under-voltage lockout, and thermal shutdown, ensuring safe operation. The RT8450BGQW is available in TSSOP-16 (Exposed Pad) and WDFN-12L 3x3 packages, and is compliant with RoHS and halogen-free standards.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - RT8450BGQW - 848175-RT8450BGQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - RT8450BGQW
848175-RT8450BGQW
PMIC - PMIC - LED Drivers - RT8450BGQW 848175-RT8450BGQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 848175-RT8450BGQW Features: LED Driver IC Output Dimming Package: Reel - TR Family Name: RT8450 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Richtek USA Inc.
Win Source Part Number: 848175-RT8450BGQW
Features: LED Driver IC Output Dimming
Package: Reel - TR
Family Name: RT8450
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
LED Drivers - RT8450BGQW-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
RT8450BGQW-ND
LED Drivers RT8450BGQW-ND
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 1.5A (Switch) 12-WDFN (4x3)

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 1.5A (Switch) 12-WDFN (4x3)

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-RT8450BGQW
LED Driver IC 137-RT8450BGQW
IC LED DRIVER RGLTR DIM 12WDFN, 12WDFN Product overview: RT8450BGQW from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT8450BGQW can be used for catalog matching and distributor lookup.

IC LED DRIVER RGLTR DIM 12WDFN, 12WDFN Product overview: RT8450BGQW from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT8450BGQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - RT8450BGQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
RT8450BGQW
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers RT8450BGQW
IC LED DRV RGLTR PWM 1.5A 12WDFN

IC LED DRV RGLTR PWM 1.5A 12WDFN

Supplier's Site
PMIC - LED Drivers - RT8450BGQW - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
RT8450BGQW
PMIC - LED Drivers RT8450BGQW
IC LED DRIVER RGLTR DIM 12WDFN

IC LED DRIVER RGLTR DIM 12WDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 848175-RT8450BGQW RT8450BGQW-ND 137-RT8450BGQW RT8450BGQW RT8450BGQW
Product Name PMIC - PMIC - LED Drivers - RT8450BGQW LED Drivers LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 4.5 to 40 volts 4.5 to 40 volts
Output Current 1500 milliamps 1500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Reference Design Board, Led Driver Rohs Compliant Infineon - 57AJ0341 - Newark, An Avnet Company
Specs
Form Factor Intgrated Circuit (IC)
Features RoHS Compliant
View Details
LM3432 6-Channel Current Regulator for LED Backlight Application - LM3432SQ/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 40 volts
View Details
6 suppliers
750MA LED Driver IC - 137-AAT1271AIWO-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 2.7 to 5.5 volts
Number of Channels 2 #
Package Type Tape & Reel (TR)
View Details
3 suppliers