RichTek Technology Corporation Dc-Dc Conv, Buck, Adj O/p, 500Khz, Sop-8; Topology Richtek RT8299AZSP

Description
DC-DC CONV, BUCK, ADJ O/P, 500KHZ, SOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:24V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOP; No. of Pins:8Pins; Output Current:3A; Output RoHS Compliant: Yes
Datasheet
Description
DC-DC CONV, BUCK, ADJ O/P, 500KHZ, SOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:24V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOP; No. of Pins:8Pins; Output Current:3A; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Conv, Buck, Adj O/p, 500Khz, Sop-8; Topology Richtek - 34AC1960 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Buck, Adj O/p, 500Khz, Sop-8; Topology Richtek
34AC1960
Dc-Dc Conv, Buck, Adj O/p, 500Khz, Sop-8; Topology Richtek 34AC1960
DC-DC CONV, BUCK, ADJ O/P, 500KHZ, SOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:24V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOP; No. of Pins:8Pins; Output Current:3A; Output RoHS Compliant: Yes

DC-DC CONV, BUCK, ADJ O/P, 500KHZ, SOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:24V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOP; No. of Pins:8Pins; Output Current:3A; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 34AC1960
Product Name Dc-Dc Conv, Buck, Adj O/p, 500Khz, Sop-8; Topology Richtek
Input Voltage 3 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT117AQH - Micross Components, Inc.
Micross Components, Inc.
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Voltage Regulators -  - GE Grid Solutions
GE Grid Solutions
Specs
Phase Three
Configuration Pole-mounted | Substation
Features NEMA Enclosure
View Details