RichTek Technology Corporation Buck 3A Step-Down DC-DC Converter IC RT8299AZSP

Description
IC REG BUCK ADJUSTABLE 3A 8SOP Product overview: RT8299AZSP from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT8299AZSP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG BUCK ADJUSTABLE 3A 8SOP Product overview: RT8299AZSP from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT8299AZSP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 3A Step-Down DC-DC Converter IC
739-RT8299AZSP
Buck 3A Step-Down DC-DC Converter IC 739-RT8299AZSP
IC REG BUCK ADJUSTABLE 3A 8SOP Product overview: RT8299AZSP from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT8299AZSP can be used for catalog matching and distributor lookup.

IC REG BUCK ADJUSTABLE 3A 8SOP Product overview: RT8299AZSP from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT8299AZSP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-RT8299AZSP
Product Name Buck 3A Step-Down DC-DC Converter IC
Package Type Other; Tape & Reel (TR)
Output Voltage 0.8000 to 15 volts
Input Voltage 24 volts
IOUT 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1238308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 12 volts
View Details
Power Supplies - Board Mount - DC DC Converters - 1009827-PT6302A - Win Source Electronics
Specs
Package Type Other; Tray
Output Voltage 9 to 38 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers