Manufacturer: Richtek USA Inc.
Win Source Part Number: 849734-RT8298ZSP
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: RT8298
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1028-1157-1, 1028-1157-2, -RT8298ZSP, 1028-1157-6
IC REG BUCK ADJUSTABLE 6A 8SOP
IC REG BUCK ADJUSTABLE 6A 8SOP
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 849734-RT8298ZSP | RT8298ZSP | RT8298ZSP | RT8298ZSP |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8298ZSP | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Reel - TR | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| IOUT | 6 amps | 6 amps | 6 amps | |
| fsw | 600 kHz | 600 kHz | 600 kHz |