Manufacturer: Richtek USA Inc.
Win Source Part Number: 793427-RT8298ZQW
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 14-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 600kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 6A
Family Name: RT8298
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-WDFN (4x3)
Output Voltage MAX: 15V
Input Voltage MIN: 4.5V
Voltage Input MAX: 24V
Alternative Parts (Cross-Reference): FAN2106EMPX; SIC413CB-T1-E3; TPS54020RUWT; TPS54020RUWR;
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJUSTABLE 6A 14WDFN
IC REG BUCK ADJUSTABLE 6A 14WDFN
IC REG BUCK ADJ 6A 14WDFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 14-WFDFN Exposed Pad
| Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 793427-RT8298ZQW | RT8298ZQW | RT8298ZQW | RT8298ZQW | RT8298ZQW |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8298ZQW | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 14-WFDFN Exposed Pad | Other; 14-WFDFN Exposed Pad | Other; 14-WFDFN Exposed Pad | ||
| Special Features | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.8000 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 15 volts |