Manufacturer: Richtek USA Inc.
Win Source Part Number: 807525-RT8298EZQW
Packaging: Reel
Mounting Style: SMD
Current - Output: 6A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 600kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: No
Supplier Device Package: 14-WDFN (4x3)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 24V
Maximum Output Voltage: 15V
Manufacturer Package: 14-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 3 (168 Hours)
IC REG BUCK ADJ 6A 14WDFN
IC REG BUCK ADJUSTABLE 6A 14WDFN
IC REG BUCK ADJUSTABLE 6A 14WDFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 14-WFDFN Exposed Pad
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 807525-RT8298EZQW | RT8298EZQW | RT8298EZQW | RT8298EZQW | RT8298EZQW |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8298EZQW | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 14-WFDFN Exposed Pad | Other; 14-WFDFN Exposed Pad | Other; 14-WFDFN Exposed Pad | ||
| Special Features | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 15 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 15 volts |