3A, 23V, 340kHz Synchronous Step-Down Converter, PSOP-8 Product overview: RT8296AHZSP from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3A, 23V, 340kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3A, 23V, 340kHz, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT8296AHZSP can be used for catalog matching and distributor lookup.
Step-down type Adjustable 4.5V~23V 800mV~20V 3A SOP-8-EP DC-DC Converters ROHS
| ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 739-RT8296AHZSP | RT8296AHZSP |
| Product Name | Buck 3A 23V 340kHz Step-Down DC-DC Converter IC | Power Supply Chip >> DC-DC Converters |
| Output Voltage Type | Adjustable / Variable | |
| Output Voltage | 0.8000 to 20 volts | |
| Input Voltage | 4.5 to 23 volts |