RichTek Technology Corporation Dc/dc Conv, Sync Buck, 340Khz, Sop-8; Topology Richtek RT8296AHZSP

Description
DC/DC CONV, SYNC BUCK, 340KHZ, SOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:23V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOP; No. of Pins:8Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 340KHZ, SOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:23V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOP; No. of Pins:8Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 340Khz, Sop-8; Topology Richtek - 15AC6887 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 340Khz, Sop-8; Topology Richtek
15AC6887
Dc/dc Conv, Sync Buck, 340Khz, Sop-8; Topology Richtek 15AC6887
DC/DC CONV, SYNC BUCK, 340KHZ, SOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:23V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOP; No. of Pins:8Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 340KHZ, SOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:23V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOP; No. of Pins:8Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 15AC6887
Product Name Dc/dc Conv, Sync Buck, 340Khz, Sop-8; Topology Richtek
Input Voltage 4.5 to 23 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1085QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details