RichTek Technology Corporation Dc/dc Conv, Sync Buck, 340Khz, Sop-8; Topology Richtek RT8296AHGSP

Description
DC/DC CONV, SYNC BUCK, 340KHZ, SOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:23V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOP; No. of Pins:8Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 340KHZ, SOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:23V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOP; No. of Pins:8Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 340Khz, Sop-8; Topology Richtek - 72AC6621 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 340Khz, Sop-8; Topology Richtek
72AC6621
Dc/dc Conv, Sync Buck, 340Khz, Sop-8; Topology Richtek 72AC6621
DC/DC CONV, SYNC BUCK, 340KHZ, SOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:23V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOP; No. of Pins:8Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 340KHZ, SOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:23V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOP; No. of Pins:8Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 72AC6621
Product Name Dc/dc Conv, Sync Buck, 340Khz, Sop-8; Topology Richtek
Input Voltage 4.5 to 23 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details