RichTek Technology Corporation Buck 2A 23V 340kHz Step-Down DC-DC Converter IC RT8295AHZSP

Description
2A, 23V, 340kHz Synchronous Step-Down Converter, PSOP-8 Product overview: RT8295AHZSP from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2A, 23V, 340kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2A, 23V, 340kHz, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT8295AHZSP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2A, 23V, 340kHz Synchronous Step-Down Converter, PSOP-8 Product overview: RT8295AHZSP from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2A, 23V, 340kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2A, 23V, 340kHz, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT8295AHZSP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 2A 23V 340kHz Step-Down DC-DC Converter IC
739-RT8295AHZSP
Buck 2A 23V 340kHz Step-Down DC-DC Converter IC 739-RT8295AHZSP
2A, 23V, 340kHz Synchronous Step-Down Converter, PSOP-8 Product overview: RT8295AHZSP from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2A, 23V, 340kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2A, 23V, 340kHz, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT8295AHZSP can be used for catalog matching and distributor lookup.

2A, 23V, 340kHz Synchronous Step-Down Converter, PSOP-8 Product overview: RT8295AHZSP from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2A, 23V, 340kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2A, 23V, 340kHz, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT8295AHZSP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-RT8295AHZSP
Product Name Buck 2A 23V 340kHz Step-Down DC-DC Converter IC
Unlock Full Specs
to access all available technical data

Similar Products

Buck 20A Step-Down DC-DC Converter IC - 739-21-0042 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
Output Voltage 0.9000 volts
Input Voltage 12.6 volts
View Details
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details