RichTek Technology Corporation Buck 2A 23V 340kHz Step-Down DC-DC Converter IC RT8294GSP

Description
2A, 23V, 340kHz Synchronous Step-Down Converter, 8SOP Product overview: RT8294GSP from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2A, 23V, 340kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2A, 23V, 340kHz, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT8294GSP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2A, 23V, 340kHz Synchronous Step-Down Converter, 8SOP Product overview: RT8294GSP from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2A, 23V, 340kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2A, 23V, 340kHz, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT8294GSP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 2A 23V 340kHz Step-Down DC-DC Converter IC
739-RT8294GSP
Buck 2A 23V 340kHz Step-Down DC-DC Converter IC 739-RT8294GSP
2A, 23V, 340kHz Synchronous Step-Down Converter, 8SOP Product overview: RT8294GSP from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2A, 23V, 340kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2A, 23V, 340kHz, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT8294GSP can be used for catalog matching and distributor lookup.

2A, 23V, 340kHz Synchronous Step-Down Converter, 8SOP Product overview: RT8294GSP from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2A, 23V, 340kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2A, 23V, 340kHz, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT8294GSP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-RT8294GSP
Product Name Buck 2A 23V 340kHz Step-Down DC-DC Converter IC
Output Voltage 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
DC-DC Converters - 1228625P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details