RichTek Technology Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8294GSP RT8294GSP

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 027576-RT8294GSP Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 340kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 2A Family Name: RT8294 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP-EP Purpose: Step-Down Maximum Input Voltage: 23V Nominal Output Voltage (Min/Fixed): 0.923V Maximum Output Voltage: 20V Minimum Input Voltage: 4.5V Alternative Parts (Cross-Reference): TS3552CS RLG; FAN8303MX; AP6503SP-13; Introduction Date: December 13, 2010 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 027576-RT8294GSP Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 340kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 2A Family Name: RT8294 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP-EP Purpose: Step-Down Maximum Input Voltage: 23V Nominal Output Voltage (Min/Fixed): 0.923V Maximum Output Voltage: 20V Minimum Input Voltage: 4.5V Alternative Parts (Cross-Reference): TS3552CS RLG; FAN8303MX; AP6503SP-13; Introduction Date: December 13, 2010 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8294GSP - 027576-RT8294GSP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8294GSP
027576-RT8294GSP
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8294GSP 027576-RT8294GSP
Manufacturer: Richtek USA Inc. Win Source Part Number: 027576-RT8294GSP Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 340kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 2A Family Name: RT8294 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP-EP Purpose: Step-Down Maximum Input Voltage: 23V Nominal Output Voltage (Min/Fixed): 0.923V Maximum Output Voltage: 20V Minimum Input Voltage: 4.5V Alternative Parts (Cross-Reference): TS3552CS RLG; FAN8303MX; AP6503SP-13; Introduction Date: December 13, 2010 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 027576-RT8294GSP
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 340kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A
Family Name: RT8294
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP-EP
Purpose: Step-Down
Maximum Input Voltage: 23V
Nominal Output Voltage (Min/Fixed): 0.923V
Maximum Output Voltage: 20V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): TS3552CS RLG; FAN8303MX; AP6503SP-13;
Introduction Date: December 13, 2010
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - RT8294GSP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
RT8294GSP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators RT8294GSP
IC REG BUCK ADJUSTABLE 2A 8SOP

IC REG BUCK ADJUSTABLE 2A 8SOP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - RT8294GSP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
RT8294GSP
PMIC - Voltage Regulators - DC DC Switching Regulators RT8294GSP
IC REG BUCK ADJUSTABLE 2A 8SOP

IC REG BUCK ADJUSTABLE 2A 8SOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - RT8294GSP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
RT8294GSP
Voltage Regulators - DC DC Switching Regulators RT8294GSP
Buck Switching Regulator IC Positive Adjustable 0.923V 1 Output 2A 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.923V 1 Output 2A 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 027576-RT8294GSP RT8294GSP RT8294GSP RT8294GSP
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8294GSP Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; 8-SOP-EP SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad
Life Cycle Stage Maturity; Active Active Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1672768 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 96 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - DC DC Switching Controllers - CHL8318-20-04CRT - Lingto Electronic Limited
Specs
Special Features Enable
fsw 200 to 1000 kHz
View Details
2 suppliers
Pmic For Safety-Related Systems With Buc - A81407KLVATR - Allegro MicroSystems Inc.
Specs
Package Type Other; 38-Pin eTSSOP
View Details
6 suppliers