RichTek Technology Corporation Buck 2A 23V 1.2MHz Step-Down DC-DC Converter IC RT8292BHZSP

Description
2A, 23V, 1.2MHz Synchronous Step-Down Converter, PSOP-8 Product overview: RT8292BHZSP from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2A, 23V, 1.2MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2A, 23V, 1.2MHz, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT8292BHZSP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2A, 23V, 1.2MHz Synchronous Step-Down Converter, PSOP-8 Product overview: RT8292BHZSP from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2A, 23V, 1.2MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2A, 23V, 1.2MHz, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT8292BHZSP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 2A 23V 1.2MHz Step-Down DC-DC Converter IC
739-RT8292BHZSP
Buck 2A 23V 1.2MHz Step-Down DC-DC Converter IC 739-RT8292BHZSP
2A, 23V, 1.2MHz Synchronous Step-Down Converter, PSOP-8 Product overview: RT8292BHZSP from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2A, 23V, 1.2MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2A, 23V, 1.2MHz, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT8292BHZSP can be used for catalog matching and distributor lookup.

2A, 23V, 1.2MHz Synchronous Step-Down Converter, PSOP-8 Product overview: RT8292BHZSP from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2A, 23V, 1.2MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2A, 23V, 1.2MHz, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT8292BHZSP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-RT8292BHZSP
Product Name Buck 2A 23V 1.2MHz Step-Down DC-DC Converter IC
Package Type Other; SOP
Output Voltage 15 volts
Input Voltage 23 volts
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
LM2703 Micropower Step-Up DC/DC Converter with 350mA Peak Current Limit - LM2703MF-ADJ/NOPB - Texas Instruments
Specs
Package Type Other; SOT-23
Output Voltage 20 volts
Input Voltage 2.2 to 7 volts
View Details
DC-DC Converters - 1226038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 8
Input Voltage 75 volts
View Details