RichTek Technology Corporation Integrated Circuits(ICs) RT8279GSP

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 091693-RT8279GSP Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - DC DC Switching Regulators Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154" 3.90mm Width) Exposed Pad Manufacturer Device Package: 8-SOP-EP Standard Package: 1 Current - Output: 5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Voltage - Output (Max): 26V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 5.5V Voltage - Input (Max): 36V Voltage - Output (Min/Fixed): 1.222V Synchronous Rectifier: No Family Name: RT8279 Alternative Parts (Cross-Reference): STPRDC02TR; Introduction Date: December 05, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 091693-RT8279GSP Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - DC DC Switching Regulators Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154" 3.90mm Width) Exposed Pad Manufacturer Device Package: 8-SOP-EP Standard Package: 1 Current - Output: 5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Voltage - Output (Max): 26V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 5.5V Voltage - Input (Max): 36V Voltage - Output (Min/Fixed): 1.222V Synchronous Rectifier: No Family Name: RT8279 Alternative Parts (Cross-Reference): STPRDC02TR; Introduction Date: December 05, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 091693-RT8279GSP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
091693-RT8279GSP
Integrated Circuits(ICs) 091693-RT8279GSP
Manufacturer: Richtek USA Inc. Win Source Part Number: 091693-RT8279GSP Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - DC DC Switching Regulators Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154" 3.90mm Width) Exposed Pad Manufacturer Device Package: 8-SOP-EP Standard Package: 1 Current - Output: 5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Voltage - Output (Max): 26V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 5.5V Voltage - Input (Max): 36V Voltage - Output (Min/Fixed): 1.222V Synchronous Rectifier: No Family Name: RT8279 Alternative Parts (Cross-Reference): STPRDC02TR; Introduction Date: December 05, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 091693-RT8279GSP
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - DC DC Switching Regulators
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154" 3.90mm Width) Exposed Pad
Manufacturer Device Package: 8-SOP-EP
Standard Package: 1
Current - Output: 5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Voltage - Output (Max): 26V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 5.5V
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 1.222V
Synchronous Rectifier: No
Family Name: RT8279
Alternative Parts (Cross-Reference): STPRDC02TR;
Introduction Date: December 05, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 091693-RT8279GSP
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data