Manufacturer: Richtek USA Inc.
Win Source Part Number: 046425-RT8271GFP
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP-EP
Purpose: Step-Down
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 0.92V
Maximum Output Voltage: 16V
Minimum Input Voltage: 4.75V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJ 2A 10MSOP
IC REG BUCK ADJUSTABLE 2A 10MSOP
Buck Switching Regulator IC Positive Adjustable 0.92V 1 Output 2A 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 046425-RT8271GFP | RT8271GFP | RT8271GFP | RT8271GFP |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8271GFP | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 10-MSOP-EP | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) Exposed Pad | ||
| Life Cycle Stage | Maturity; Active | Active | Active | |
| Special Features | Multiple Outputs; Synchronous Rectification |