The RT8267GS is a high voltage asynchronous buck converter designed for step-down applications, supporting an input voltage range of 4.75V to 22V and capable of delivering an output current of up to 2A. It operates at a fixed switching frequency of 400kHz, providing fast transient response due to its current mode operation. The output voltage is adjustable from 1.222V to 16V, making it versatile for various applications. Key features include a low shutdown current of 25OºA, high efficiency of up to 95%, and built-in protection mechanisms such as cycle-by-cycle current limiting and thermal shutdown. The device is housed in an SOP-8 surface mount package and is RoHS compliant, ensuring it meets environmental standards. Typical applications include battery chargers, DSL modems, and as a pre-regulator for linear regulators.
Manufacturer: Richtek USA Inc.
Win Source Part Number: 210917-RT8267GS
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 400kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP
Purpose: Step-Down
Maximum Input Voltage: 22V
Nominal Output Voltage (Min/Fixed): 1.222V
Maximum Output Voltage: 16V
Minimum Input Voltage: 4.75V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 1.222V 1 Output 2A 8-SOIC (0.154", 3.90mm Width)
IC REG BUCK ADJUSTABLE 2A 8SOP
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 210917-RT8267GS | RT8267GS | RT8267GS | RT8267GS |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8267GS | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 8-SOP | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Life Cycle Stage | Maturity; Active | Active | Active | |
| Special Features | Multiple Outputs; Synchronous Rectification |