RichTek Technology Corporation Power Management IC RT8243CZQW

Description
IC REG CTRLR NOTEBK 2OUT 20WQFN Product overview: RT8243CZQW from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT8243CZQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CTRLR NOTEBK 2OUT 20WQFN Product overview: RT8243CZQW from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT8243CZQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-RT8243CZQW
Power Management IC 750-RT8243CZQW
IC REG CTRLR NOTEBK 2OUT 20WQFN Product overview: RT8243CZQW from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT8243CZQW can be used for catalog matching and distributor lookup.

IC REG CTRLR NOTEBK 2OUT 20WQFN Product overview: RT8243CZQW from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT8243CZQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - RT8243CZQW - 793421-RT8243CZQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - RT8243CZQW
793421-RT8243CZQW
PMIC - PMIC - Voltage Regulators - Special Purpose - RT8243CZQW 793421-RT8243CZQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 793421-RT8243CZQW Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 20-WFQFN Exposed Pad Applications: Controller, Notebook Power System Mounting: SMD Voltage - Output: 2 V ~ 5.5 V Voltage - Input: 5.5 V ~ 25 V Number of Outputs: 2 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-WQFN (3x3) Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Richtek USA Inc.
Win Source Part Number: 793421-RT8243CZQW
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 20-WFQFN Exposed Pad
Applications: Controller, Notebook Power System
Mounting: SMD
Voltage - Output: 2 V ~ 5.5 V
Voltage - Input: 5.5 V ~ 25 V
Number of Outputs: 2
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-WQFN (3x3)
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - RT8243CZQW - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
RT8243CZQW
PMIC - Voltage Regulators - Special Purpose RT8243CZQW
IC REG CTRLR NOTEBK 2OUT 20WQFN

IC REG CTRLR NOTEBK 2OUT 20WQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-RT8243CZQW 793421-RT8243CZQW RT8243CZQW
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - RT8243CZQW PMIC - Voltage Regulators - Special Purpose
Output Voltage 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Reel - TR
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A3949SLBTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 2.8 amps
View Details
Voltage Regulators - 2139098P - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Package Type Other; SOT-25
View Details