High Efficiency, Main Power Supply Controller for Notebook Computers, WQFN3x3-20 Product overview: RT8243BZQW from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT8243BZQW can be used for catalog matching and distributor lookup.
Manufacturer: Richtek USA Inc.
Win Source Part Number: 803941-RT8243BZQW
Packaging: Reel
Mounting Style: SMD
Applications: Controller, Notebook Power System
Voltage - Output: 2V ~ 5.5V
Voltage - Input: 5.5V ~ 25V
Number of Outputs: 2
Supplier Device Package: 20-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
IC REG CTRLR NOTEBK 2OUT 20WQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-RT8243BZQW | 803941-RT8243BZQW | RT8243BZQW |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - RT8243BZQW | PMIC - Voltage Regulators - Special Purpose |
| Output Voltage | 5.5 volts |