RichTek Technology Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - RT8239CGQW RT8239CGQW

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 135481-RT8239CGQW Packaging: Reel - TR Applications: Controller, Power Supplies Mounting: SMD (SMT) Voltage - Input: 5.5 V to 25 V Number of Outputs: 2 Output Voltage: 2 V to 5.5 V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 20-WQFN (3x3) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 135481-RT8239CGQW Packaging: Reel - TR Applications: Controller, Power Supplies Mounting: SMD (SMT) Voltage - Input: 5.5 V to 25 V Number of Outputs: 2 Output Voltage: 2 V to 5.5 V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 20-WQFN (3x3) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - RT8239CGQW - 135481-RT8239CGQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - RT8239CGQW
135481-RT8239CGQW
PMIC - PMIC - Voltage Regulators - Special Purpose - RT8239CGQW 135481-RT8239CGQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 135481-RT8239CGQW Packaging: Reel - TR Applications: Controller, Power Supplies Mounting: SMD (SMT) Voltage - Input: 5.5 V to 25 V Number of Outputs: 2 Output Voltage: 2 V to 5.5 V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 20-WQFN (3x3) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Richtek USA Inc.
Win Source Part Number: 135481-RT8239CGQW
Packaging: Reel - TR
Applications: Controller, Power Supplies
Mounting: SMD (SMT)
Voltage - Input: 5.5 V to 25 V
Number of Outputs: 2
Output Voltage: 2 V to 5.5 V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-WQFN (3x3)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-RT8239CGQW
Power Management IC 750-RT8239CGQW
High Efficiency, Main Power Supply Controller for Notebook Computers, WQFN3x3-20 Product overview: RT8239CGQW from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT8239CGQW can be used for catalog matching and distributor lookup.

High Efficiency, Main Power Supply Controller for Notebook Computers, WQFN3x3-20 Product overview: RT8239CGQW from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT8239CGQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - RT8239CGQW - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
RT8239CGQW
PMIC - Voltage Regulators - Special Purpose RT8239CGQW
IC REG CTRLR POWER 2OUT 20WQFN

IC REG CTRLR POWER 2OUT 20WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 135481-RT8239CGQW 750-RT8239CGQW RT8239CGQW
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - RT8239CGQW Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; 20-WQFN (3x3) Other; 20-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Regulator Category Switching
View Details
Voltage Regulators - DC DC Switching Regulators - A8697ELJ-T-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
4 suppliers
Voltage Regulators - 2444530 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Voltage Regulators - DC DC Switching Regulators - 111-3045PBF - Quarktwin Technology Ltd.
Specs
Regulator Category Switching
View Details
2 suppliers