Manufacturer: Richtek USA Inc.
Win Source Part Number: 042365-RT8228BGQW
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Control Features: Current Limit, Enable, On Time Control, Phase Control, Power Good
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-WQFN (2x2)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC REG CTRLR BUCK 12WQFN
IC REG CTRLR BUCK 12WQFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 12-WQFN (2x2)
| Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 042365-RT8228BGQW | RT8228BGQW | RT8228BGQW | RT8228BGQW |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8228BGQW | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||
| Package Type | Other; 12-WQFN (2x2) | Other; 12-WFQFN Exposed Pad | Other; 12-WFQFN Exposed Pad | |
| Life Cycle Stage | Maturity; Active | Removed; Obsolete |