RichTek Technology Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8228AZQW RT8228AZQW

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 137183-RT8228AZQW Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Control Features: Current Limit, Enable, On Time Control, Phase Control, Power Good Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-WQFN (2x2) Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 137183-RT8228AZQW Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Control Features: Current Limit, Enable, On Time Control, Phase Control, Power Good Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-WQFN (2x2) Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8228AZQW - 137183-RT8228AZQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8228AZQW
137183-RT8228AZQW
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8228AZQW 137183-RT8228AZQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 137183-RT8228AZQW Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Control Features: Current Limit, Enable, On Time Control, Phase Control, Power Good Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-WQFN (2x2) Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Richtek USA Inc.
Win Source Part Number: 137183-RT8228AZQW
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Control Features: Current Limit, Enable, On Time Control, Phase Control, Power Good
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-WQFN (2x2)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
DC DC Switching Controllers - RT8228AZQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
RT8228AZQW
DC DC Switching Controllers RT8228AZQW
Buck Regulator Positive Output Step-Down DC-DC Controller IC 12-WQFN (2x2)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 12-WQFN (2x2)

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - RT8228AZQW - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
RT8228AZQW
PMIC - Voltage Regulators - DC DC Switching Controllers RT8228AZQW
IC REG CTRLR BUCK 12WQFN

IC REG CTRLR BUCK 12WQFN

Supplier's Site Datasheet
DC DC Switching Controllers - RT8228AZQW - ODG (Origin Data Global)
Shenzhen, China
DC DC Switching Controllers
RT8228AZQW
DC DC Switching Controllers RT8228AZQW
IC REG CTRLR BUCK 12WQFN

IC REG CTRLR BUCK 12WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Linear Voltage Regulators
Product Number 137183-RT8228AZQW RT8228AZQW RT8228AZQW RT8228AZQW
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8228AZQW DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type Other; 12-WQFN (2x2) Other; 12-WFQFN Exposed Pad Other; 12-WFQFN Exposed Pad
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, On Time Control, Phase Control, Power Good Internal Current Limit; Current Limit, Enable, On Time Control, Phase Control, Power Good
Unlock Full Specs
to access all available technical data