RichTek Technology Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - RT8206BGQW RT8206BGQW

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 102777-RT8206BGQW Packaging: Reel - TR Applications: Controller, Notebook Power System Mounting: SMD (SMT) Voltage - Input: 6 V to 25 V Number of Outputs: 2 Output Voltage: 3.3V, 5.5V, 2 V to 5.5 V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 32-WQFN (5x5) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 102777-RT8206BGQW Packaging: Reel - TR Applications: Controller, Notebook Power System Mounting: SMD (SMT) Voltage - Input: 6 V to 25 V Number of Outputs: 2 Output Voltage: 3.3V, 5.5V, 2 V to 5.5 V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 32-WQFN (5x5) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - RT8206BGQW - 102777-RT8206BGQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - RT8206BGQW
102777-RT8206BGQW
PMIC - PMIC - Voltage Regulators - Special Purpose - RT8206BGQW 102777-RT8206BGQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 102777-RT8206BGQW Packaging: Reel - TR Applications: Controller, Notebook Power System Mounting: SMD (SMT) Voltage - Input: 6 V to 25 V Number of Outputs: 2 Output Voltage: 3.3V, 5.5V, 2 V to 5.5 V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 32-WQFN (5x5) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Richtek USA Inc.
Win Source Part Number: 102777-RT8206BGQW
Packaging: Reel - TR
Applications: Controller, Notebook Power System
Mounting: SMD (SMT)
Voltage - Input: 6 V to 25 V
Number of Outputs: 2
Output Voltage: 3.3V, 5.5V, 2 V to 5.5 V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-WQFN (5x5)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-RT8206BGQW
Power Management IC 750-RT8206BGQW
IC REG CTRLR NOTEBK 2OUT 32WQFN Product overview: RT8206BGQW from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT8206BGQW can be used for catalog matching and distributor lookup.

IC REG CTRLR NOTEBK 2OUT 32WQFN Product overview: RT8206BGQW from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT8206BGQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Special Purpose Regulators - RT8206BGQW - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
RT8206BGQW
Special Purpose Regulators RT8206BGQW
IC REG CTRLR NOTEBK 2OUT 32WQFN

IC REG CTRLR NOTEBK 2OUT 32WQFN

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - RT8206BGQW - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
RT8206BGQW
PMIC - Voltage Regulators - Special Purpose RT8206BGQW
IC REG CTRLR NOTEBK 2OUT 32WQFN

IC REG CTRLR NOTEBK 2OUT 32WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 102777-RT8206BGQW 750-RT8206BGQW RT8206BGQW RT8206BGQW
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - RT8206BGQW Power Management IC Special Purpose Regulators PMIC - Voltage Regulators - Special Purpose
Package Type Other; 32-WQFN (5x5) Other; 32-WFQFN Exposed Pad Other; 32-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data