RichTek Technology Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - RT8206AGQW RT8206AGQW

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 106327-RT8206AGQW Packaging: Reel - TR Applications: Controller, Notebook Power System Mounting: SMD (SMT) Voltage - Input: 6 V to 25 V Number of Outputs: 2 Output Voltage: 3.3V, 5.5V, 2 V to 5.5 V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 32-WQFN (5x5) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 106327-RT8206AGQW Packaging: Reel - TR Applications: Controller, Notebook Power System Mounting: SMD (SMT) Voltage - Input: 6 V to 25 V Number of Outputs: 2 Output Voltage: 3.3V, 5.5V, 2 V to 5.5 V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 32-WQFN (5x5) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - RT8206AGQW - 106327-RT8206AGQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - RT8206AGQW
106327-RT8206AGQW
PMIC - PMIC - Voltage Regulators - Special Purpose - RT8206AGQW 106327-RT8206AGQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 106327-RT8206AGQW Packaging: Reel - TR Applications: Controller, Notebook Power System Mounting: SMD (SMT) Voltage - Input: 6 V to 25 V Number of Outputs: 2 Output Voltage: 3.3V, 5.5V, 2 V to 5.5 V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 32-WQFN (5x5) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 106327-RT8206AGQW
Packaging: Reel - TR
Applications: Controller, Notebook Power System
Mounting: SMD (SMT)
Voltage - Input: 6 V to 25 V
Number of Outputs: 2
Output Voltage: 3.3V, 5.5V, 2 V to 5.5 V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-WQFN (5x5)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
750-RT8206AGQW
Voltage Regulator IC 750-RT8206AGQW
Switching Regulator/Controller Product overview: RT8206AGQW from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT8206AGQW can be used for catalog matching and distributor lookup.

Switching Regulator/Controller Product overview: RT8206AGQW from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT8206AGQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - RT8206AGQW - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
RT8206AGQW
PMIC - Voltage Regulators - Special Purpose RT8206AGQW
IC REG CTRLR NOTEBK 2OUT 32WQFN

IC REG CTRLR NOTEBK 2OUT 32WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 106327-RT8206AGQW 750-RT8206AGQW RT8206AGQW
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - RT8206AGQW Voltage Regulator IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; 32-WQFN (5x5) Other; 32-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data