High Efficiency, Main Power Supply Controller for Notebook Computer, 24WQFN Product overview: RT8205AGQW from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT8205AGQW can be used for catalog matching and distributor lookup.
Manufacturer: Richtek USA Inc.
Win Source Part Number: 108531-RT8205AGQW
Packaging: Reel - TR
Applications: Controller, Notebook Power System
Mounting: SMD (SMT)
Voltage - Input: 6 V to 25 V
Number of Outputs: 2
Output Voltage: 3.3V, 5.5V, 2 V to 5.5 V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-WQFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500
IC REG CTRLR NOTEBK 2OUT 24WQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-RT8205AGQW | 108531-RT8205AGQW | RT8205AGQW |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - RT8205AGQW | PMIC - Voltage Regulators - Special Purpose |
| Output Voltage | 5.5 volts | 2 to 5.5 volts |