Manufacturer: Richtek USA Inc.
Win Source Part Number: 062616-RT8204BGQW
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Number of Outputs: 2
Voltage/Current - Output 1: Controller
Voltage/Current - Output 2: Controller
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-WQFN (3x3)
Purpose: Any Function
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC REG DL BUCK/LNR SYNC 16WQFN
IC REG DL BUCK/LNR SYNC 16WQFN
IC REG DL BCK/LINEAR SYNC 16WQFN
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 16-WQFN (3x3)
IC REG DL BUCK/LNR SYNC 16WQFN
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 062616-RT8204BGQW | RT8204BGQW | RT8204BGQW | 682-RT8204BGQW | RT8204BGQW | RT8204BGQW |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - RT8204BGQW | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | IC REG DL BCK/LINEAR SYNC 16WQFN | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching |
| Package Type | Other; 16-WQFN (3x3) | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad |