Manufacturer: Richtek USA Inc.
Win Source Part Number: 210916-RT8203
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 200kHz, 300kHz, 400kHz, 500kHz
Control Features: Current Limit, Enable, On Time Control, Phase Control, Power Good
Number of Outputs: 4
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 80%, 84%, 88%, 92%
Clock Sync: No
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -10°C to 85°C (TA)
Case / Package: 28-SSOP
Purpose: Step-Down
Supply Voltage - Operating: 7 V to 24 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 210916-RT8203 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8203 |
| Configuration / Function | Buck |
| Output Voltage Type | Transistor Driver |
| Package Type | SSOP; Other; 28-SSOP |
| Life Cycle Stage | Declining; Not For New Designs |