RichTek Technology Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - RT8167BGQW RT8167BGQW

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 126674-RT8167BGQW Packaging: Reel - TR Applications: Controller, Intel IMVP-7 Mounting: SMD (SMT) Voltage - Input: 5 V to 25 V Number of Outputs: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-WQFN (5x5) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 126674-RT8167BGQW Packaging: Reel - TR Applications: Controller, Intel IMVP-7 Mounting: SMD (SMT) Voltage - Input: 5 V to 25 V Number of Outputs: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-WQFN (5x5) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - RT8167BGQW - 126674-RT8167BGQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - RT8167BGQW
126674-RT8167BGQW
PMIC - PMIC - Voltage Regulators - Special Purpose - RT8167BGQW 126674-RT8167BGQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 126674-RT8167BGQW Packaging: Reel - TR Applications: Controller, Intel IMVP-7 Mounting: SMD (SMT) Voltage - Input: 5 V to 25 V Number of Outputs: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-WQFN (5x5) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Richtek USA Inc.
Win Source Part Number: 126674-RT8167BGQW
Packaging: Reel - TR
Applications: Controller, Intel IMVP-7
Mounting: SMD (SMT)
Voltage - Input: 5 V to 25 V
Number of Outputs: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-WQFN (5x5)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Special Purpose Regulators - RT8167BGQW - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
RT8167BGQW
Special Purpose Regulators RT8167BGQW
IC REG CTRLR IMVP-7 2OUT 40WQFN

IC REG CTRLR IMVP-7 2OUT 40WQFN

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - RT8167BGQW - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
RT8167BGQW
PMIC - Voltage Regulators - Special Purpose RT8167BGQW
IC REG CTRLR IMVP-7 2OUT 40WQFN

IC REG CTRLR IMVP-7 2OUT 40WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 126674-RT8167BGQW RT8167BGQW RT8167BGQW
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - RT8167BGQW Special Purpose Regulators PMIC - Voltage Regulators - Special Purpose
Package Type Other; 40-WQFN (5x5) Other; 40-WFQFN Exposed Pad Other; 40-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5995GEVSR-T - ODG (Origin Data Global)
Specs
Package Type Other; 36-VFQFN Exposed Pad
IOUT 3.2 amps
VIN 8 to 40 volts
View Details
Voltage Regulators - 7513049 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable
View Details
PMIC - Voltage Regulators - Linear - CAT6217-330TDGT3 - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.1500 amps
View Details
LDO Voltage Regulator IC - 713-BQ27541DRZR-G1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Operating Temperature -40 C (-40 F)
View Details
2 suppliers