RichTek Technology Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - RT8167AGQW RT8167AGQW

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 122355-RT8167AGQW Packaging: Reel - TR Applications: Controller, Intel IMVP-7, VR12 Mounting: SMD (SMT) Voltage - Input: 5 V to 25 V Number of Outputs: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-WQFN (6x6) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 122355-RT8167AGQW Packaging: Reel - TR Applications: Controller, Intel IMVP-7, VR12 Mounting: SMD (SMT) Voltage - Input: 5 V to 25 V Number of Outputs: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-WQFN (6x6) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - RT8167AGQW - 122355-RT8167AGQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - RT8167AGQW
122355-RT8167AGQW
PMIC - PMIC - Voltage Regulators - Special Purpose - RT8167AGQW 122355-RT8167AGQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 122355-RT8167AGQW Packaging: Reel - TR Applications: Controller, Intel IMVP-7, VR12 Mounting: SMD (SMT) Voltage - Input: 5 V to 25 V Number of Outputs: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-WQFN (6x6) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 122355-RT8167AGQW
Packaging: Reel - TR
Applications: Controller, Intel IMVP-7, VR12
Mounting: SMD (SMT)
Voltage - Input: 5 V to 25 V
Number of Outputs: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-WQFN (6x6)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Special Purpose Regulators - RT8167AGQW - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
RT8167AGQW
Special Purpose Regulators RT8167AGQW
IC REG CTRLR IMVP-7 2OUT 48WQFN

IC REG CTRLR IMVP-7 2OUT 48WQFN

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - RT8167AGQW - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
RT8167AGQW
PMIC - Voltage Regulators - Special Purpose RT8167AGQW
IC REG CTRLR IMVP-7 2OUT 48WQFN

IC REG CTRLR IMVP-7 2OUT 48WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 122355-RT8167AGQW RT8167AGQW RT8167AGQW
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - RT8167AGQW Special Purpose Regulators PMIC - Voltage Regulators - Special Purpose
Package Type Other; 48-WQFN (6x6) Other; 48-WFQFN Exposed Pad Other; 48-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1220380 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
PMIC - Voltage Regulators - Linear - ADP7104ARDZ - Lingto Electronic Limited
Specs
Special Features Enable, Power Good, Under Voltage Lockout
IOUT 0.5000 amps
View Details
LP2951JAN Series of Adjustable Micropower Voltage Regulators - 5962-3870501BPA - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CDIP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good
View Details
Motor Drivers, Controllers - UDN2916B-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 24-PowerDIP (0.300", 7.62mm)
IOUT 0.7500 amps
VIN 4.75 to 5.25 volts
View Details