Manufacturer: Richtek USA Inc.
Win Source Part Number: 726543-RT8159GS
Packaging: Tape and Reel
Output Type: PWM
Function: Step-Down
Topology: Buck
Control Features: Enable, Phase Control
Supply Voltage: 10.8V ~ 13.2V
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 14-SOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-SOIC
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Switching Frequency: Up to 1MHz
IC REGULATOR 14SOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 726543-RT8159GS | RT8159GS | RT8159GS |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8159GS | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | ||
| Output Voltage Type | PWM | Fixed; PWM | |
| Package Type | SOIC; Other; 14-SOIC | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | |
| Life Cycle Stage | PhaseOut; Obsolete | Removed; Obsolete |